Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments UC3846N

Description
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:PDIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:PDIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments - 27AJ1040 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments
27AJ1040
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments 27AJ1040
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:PDIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:PDIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1040
Product Name Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details