The UC3846 is a current-mode PWM controller designed for fixed-frequency power conversion applications, featuring programmable pulse-by-pulse current limiting, automatic symmetry correction for push-pull configurations, and a 500-mA peak totem-pole output stage. It operates up to 500 kHz and includes a ±1% bandgap reference, undervoltage lockout, soft-start, and shutdown functionality. The UC3846DWTRG4 variant is housed in a 16-pin SOIC package measuring 7.5 mm × 10.3 mm, with an operating temperature range of 0°C to 70°C. This device supports parallel operation and differential current sensing with wide common-mode range.
Current Mode PWM Controller 16-SOIC 0 to 70
Dual ended 500KHz current mode PWM controller, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3846DWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500KHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 500KHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3846DWTRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3846DWTRG4 | 715-UC3846DWTRG4 |
| Product Name | UC3846 Current Mode PWM Controller | Dual 500KHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; SOIC |