Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 40V, 16-Soic; Input Voltage Texas Instruments UC3846DW

Description
IC, CURRENT MODE PWM CTRL, 40V, 16-SOIC; Input Voltage:15V; Output Voltage:5.1V; Output Current:500A; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 40V, 16-SOIC; Input Voltage:15V; Output Voltage:5.1V; Output Current:500A; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 40V, 16-Soic; Input Voltage Texas Instruments - 52AH7823 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 40V, 16-Soic; Input Voltage Texas Instruments
52AH7823
Ic, Current Mode Pwm Ctrl, 40V, 16-Soic; Input Voltage Texas Instruments 52AH7823
IC, CURRENT MODE PWM CTRL, 40V, 16-SOIC; Input Voltage:15V; Output Voltage:5.1V; Output Current:500A; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 40V, 16-SOIC; Input Voltage:15V; Output Voltage:5.1V; Output Current:500A; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7823
Product Name Ic, Current Mode Pwm Ctrl, 40V, 16-Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
SMC-3 85A Smart Motor Controller - 150-C85NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 85 amps
View Details