Texas Instruments Standard Linear and Logic Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments UC3845N

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments - 35K5056 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments
35K5056
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments 35K5056
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Controller, Pwm; Input Voltage Texas Instruments - 27AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm; Input Voltage Texas Instruments
27AJ1039
Ic, Controller, Pwm; Input Voltage Texas Instruments 27AJ1039
IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 35K5056 27AJ1039
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments Ic, Controller, Pwm; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Frequency 450kHz 450kHz
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
SMC-3 25A Smart Motor Controller - 150-C25NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 25 amps
View Details