Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3845, Soic8; Input Voltage Texas Instruments UC3845AD8

Description
PWM CONTROLLER, SMD, 3845, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3845, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3845, Soic8; Input Voltage Texas Instruments - 52AH7822 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3845, Soic8; Input Voltage Texas Instruments
52AH7822
Pwm Controller, Smd, 3845, Soic8; Input Voltage Texas Instruments 52AH7822
PWM CONTROLLER, SMD, 3845, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3845, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7822
Product Name Pwm Controller, Smd, 3845, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
Motor Drivers, Controllers - DRV10975SARHFR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 50 HP - CIMR-G7U40301 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC55710 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details