Texas Instruments Standard Linear and Logic Pwm Controller Current Mode, Smd; Input Voltage Texas Instruments UC3845AD

Description
PWM CONTROLLER CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller Current Mode, Smd; Input Voltage Texas Instruments - 27AJ1038 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller Current Mode, Smd; Input Voltage Texas Instruments
27AJ1038
Pwm Controller Current Mode, Smd; Input Voltage Texas Instruments 27AJ1038
PWM CONTROLLER CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1038
Product Name Pwm Controller Current Mode, Smd; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details