Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 30V, Soic-8; Input Voltage Texas Instruments UC3844AD8

Description
IC, CURRENT MODE PWM CTRL, 30V, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 30V, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 30V, Soic-8; Input Voltage Texas Instruments - 52AH7821 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 30V, Soic-8; Input Voltage Texas Instruments
52AH7821
Ic, Current Mode Pwm Ctrl, 30V, Soic-8; Input Voltage Texas Instruments 52AH7821
IC, CURRENT MODE PWM CTRL, 30V, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 30V, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7821
Product Name Ic, Current Mode Pwm Ctrl, 30V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C60FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 60 amps
View Details