Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 30V, Pdip-8; Input Voltage Texas Instruments UC3843AN

Description
IC, CURRENT MODE PWM CTRL, 30V, PDIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 30V, PDIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 30V, Pdip-8; Input Voltage Texas Instruments - 28AH6383 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 30V, Pdip-8; Input Voltage Texas Instruments
28AH6383
Ic, Current Mode Pwm Ctrl, 30V, Pdip-8; Input Voltage Texas Instruments 28AH6383
IC, CURRENT MODE PWM CTRL, 30V, PDIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 30V, PDIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6383
Product Name Ic, Current Mode Pwm Ctrl, 30V, Pdip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details