Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 25V, 8-Soic; Input Voltage Texas Instruments UC3843AD8TR

Description
IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic; Input Voltage Texas Instruments - 17AH9453 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic; Input Voltage Texas Instruments
17AH9453
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic; Input Voltage Texas Instruments 17AH9453
IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17AH9453
Product Name Ic, Current Mode Pwm Ctrl, 25V, 8-Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 30 volts
DC Input 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details