CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-RoHS Compliant: Yes
PWM CONTROLLER, SMD, 3843, SOIC8; Input Voltage:25V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Motor Controllers | Motor Controllers |
| Product Number | 77C3303 | 27AJ1035 |
| Product Name | Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Texas Instruments | Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive | Pulse Width Modulation Drive |
| AC Input | 12 to 25 volts | 12 to 25 volts |
| DC Input | 12 to 25 volts | 12 to 25 volts |