Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
UC3843AD -- UC3843A CURRENT MODE PWM CONTROLLER
Texas Instruments
UC3843A Current Mode PWM Controller
UC3843AD
Description
Current Mode PWM Controller 14-SOIC 0 to 70
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Current Mode PWM Controller 14-SOIC 0 to 70
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
UC3843A Current Mode PWM Controller
UC3843AD
UC3843A Current Mode PWM Controller
UC3843AD
Current Mode PWM Controller 14-SOIC 0 to 70
Current Mode PWM Controller 14-SOIC 0 to 70
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
UC3843AD
Product Name
UC3843A Current Mode PWM Controller
Package Type
Other; PDIP,SOIC,WAFERSALE
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Power Supply Chip >> Motor Driver ICs
DRV8812PWPR
Specs
Package Type
SSOP
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Texas Instruments
Gates and Inverters
CD4049UBDR
Specs
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage
3 to 18 volts
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
Buck 3A 40V Step-Down DC-DC Converter IC
LM2576SX-ADJ/NOPB
Specs
Package Type
Other; TO-263-5
Output Voltage
37 volts
Input Voltage
40 volts
View Details
2
suppliers
Texas Instruments
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank
BQ2201SN-NG4
Specs
Package Type
Other; PDIP,SOIC
Features
Controller
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details