Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 10V-30V, Pdip-8; Input Voltage Texas Instruments UC3842N

Description
PWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 10V-30V, Pdip-8; Input Voltage Texas Instruments - 64AH9078 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 10V-30V, Pdip-8; Input Voltage Texas Instruments
64AH9078
Pwm Controller, 500Khz, 10V-30V, Pdip-8; Input Voltage Texas Instruments 64AH9078
PWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 64AH9078
Product Name Pwm Controller, 500Khz, 10V-30V, Pdip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details