Texas Instruments UC3842A Current Mode PWM Controller UC3842AN

Description
Current Mode PWM Controller 8-PDIP 0 to 70
Request a Quote
Description
Current Mode PWM Controller 8-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3842A is a current mode PWM controller optimized for off-line and DC-DC converters. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various applications such as switch mode power supplies, power modules, and industrial power supply units. The UC3842A operates at frequencies up to 500kHz and is available in multiple package options, including an 8-pin PDIP configuration.

Datasheet Summary
Powered by GS/AI

The UC3842A is a current mode PWM controller optimized for off-line and DC-DC converters. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various applications such as switch mode power supplies, power modules, and industrial power supply units. The UC3842A operates at frequencies up to 500kHz and is available in multiple package options, including an 8-pin PDIP configuration.

Suppliers

Company
Product
Description
Supplier Links
UC3842A Current Mode PWM Controller - UC3842AN - Texas Instruments
Dallas, TX, United States
UC3842A Current Mode PWM Controller
UC3842AN
UC3842A Current Mode PWM Controller UC3842AN
Current Mode PWM Controller 8-PDIP 0 to 70

Current Mode PWM Controller 8-PDIP 0 to 70

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - UC3842AN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
UC3842AN
Power Supply Chip >> AC-DC Controllers & Regulators UC3842AN
500kHz 10V~30V DIP-8 AC-DC Controllers & Regulators ROHS

500kHz 10V~30V DIP-8 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited
Product Category IC Power Supplies IC Power Supplies
Product Number UC3842AN UC3842AN
Product Name UC3842A Current Mode PWM Controller Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; PDIP,SOIC DIP
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Gates and Inverters - CD74HCT14PWRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details