Texas Instruments UC3842A Current Mode PWM Controller UC3842AD8G4

Description
Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote
Description
Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3842A is a current mode PWM controller optimized for off-line and DC-DC converters. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various applications including switch mode power supplies, DC-DC converters, and industrial power supply units. The UC3842A operates at frequencies up to 500kHz and is available in multiple package options, including an 8-pin SOIC.

Datasheet Summary
Powered by GS/AI

The UC3842A is a current mode PWM controller optimized for off-line and DC-DC converters. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various applications including switch mode power supplies, DC-DC converters, and industrial power supply units. The UC3842A operates at frequencies up to 500kHz and is available in multiple package options, including an 8-pin SOIC.

Suppliers

Company
Product
Description
Supplier Links
UC3842A Current Mode PWM Controller - UC3842AD8G4 - Texas Instruments
Dallas, TX, United States
UC3842A Current Mode PWM Controller
UC3842AD8G4
UC3842A Current Mode PWM Controller UC3842AD8G4
Current Mode PWM Controller 8-SOIC 0 to 70

Current Mode PWM Controller 8-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UC3842AD8G4
Product Name UC3842A Current Mode PWM Controller
Package Type Other; PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM10506 Triple Buck + LDO Power Management Unit - LM10506TME-A/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
2 suppliers
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
Power Supply Chip >> Motor Driver ICs - DRV8830DRCR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
UC1842A-SP Current Mode PWM Controller - 5962-8670405VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details