Texas Instruments Standard Linear and Logic Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments UC3842AD

Description
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments - 33AH5503 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments
33AH5503
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments 33AH5503
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Texas Instruments - 88K1282 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Texas Instruments
88K1282
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Texas Instruments 88K1282
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 33AH5503 88K1282
Product Name Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
Solid State Controller - 150-C3FAD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 3 amps
View Details