Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102002-UC3838AN
Mounting: SMD (SMT)
Number of Pins: 16
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102002-UC3838AN |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC3838AN |