Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC3838ADW UC3838ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275940-UC3838ADW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Magnetic Amplifier Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3838A Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3838ADWTR; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275940-UC3838ADW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Magnetic Amplifier Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3838A Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3838ADWTR; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC3838ADW - 1275940-UC3838ADW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC3838ADW
1275940-UC3838ADW
PMIC - PMIC - Power Supply Controllers, Monitors - UC3838ADW 1275940-UC3838ADW
Manufacturer: Texas Instruments Win Source Part Number: 1275940-UC3838ADW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Magnetic Amplifier Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3838A Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3838ADWTR; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275940-UC3838ADW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Magnetic Amplifier Controller
Mounting: SMD
Operating Supply Voltage: 5 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: UC3838A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC3838ADWTR;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UC3838ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC3838ADW
Power Supply Controllers, Monitors UC3838ADW
Power Supply Controller Magnetic Amplifier Controller 16-SOIC

Power Supply Controller Magnetic Amplifier Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275940-UC3838ADW UC3838ADW
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC3838ADW Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details