Texas Instruments Voltage Regulators - Linear Regulator Controllers UC3832DWG4

Description
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
Description
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3832DWG4 is a precision low dropout linear regulator controller designed for applications requiring accurate voltage regulation. It operates within a supply voltage range of 4.5 V to 36 V and can provide an output drive of 100 mA, either sourcing or sinking current. The device features a precision 1% reference voltage, under-voltage lockout, and programmable duty-ratio for over-current protection, which allows for peak load capability while managing average power dissipation during fault conditions. The UC3832DWG4 includes a logic-level disable input, adjustable current limit, and access to the reference voltage and error amplifier. It supports both NPN and PNP external pass transistors, enhancing its versatility in various circuit designs. The device is available in multiple packaging options, including a 14-pin configuration, and is specified for commercial and industrial temperature ranges. The integrated thermal shutdown feature ensures safe operation under varying conditions. This product is suitable for engineers looking for a reliable and efficient solution for voltage regulation in their designs.

Datasheet Summary
Powered by GS/AI

The UC3832DWG4 is a precision low dropout linear regulator controller designed for applications requiring accurate voltage regulation. It operates within a supply voltage range of 4.5 V to 36 V and can provide an output drive of 100 mA, either sourcing or sinking current. The device features a precision 1% reference voltage, under-voltage lockout, and programmable duty-ratio for over-current protection, which allows for peak load capability while managing average power dissipation during fault conditions. The UC3832DWG4 includes a logic-level disable input, adjustable current limit, and access to the reference voltage and error amplifier. It supports both NPN and PNP external pass transistors, enhancing its versatility in various circuit designs. The device is available in multiple packaging options, including a 14-pin configuration, and is specified for commercial and industrial temperature ranges. The integrated thermal shutdown feature ensures safe operation under varying conditions. This product is suitable for engineers looking for a reliable and efficient solution for voltage regulation in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - UC3832DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
UC3832DWG4
Voltage Regulators - Linear Regulator Controllers UC3832DWG4
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UC3832DWG4
Product Name Voltage Regulators - Linear Regulator Controllers
Type SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers