The UC3825 is a high-speed PWM controller designed for switched-mode power supplies, supporting voltage or current mode topologies with operation up to 1MHz. It features dual totem pole outputs capable of sourcing and sinking 1.5A peak current, a wide bandwidth error amplifier, and fully latched logic with pulse-by-pulse current limiting. The device includes under-voltage lockout with 800mV hysteresis, soft start, and maximum duty cycle control. It is packaged in a 20-pin PLCC and operates with a supply voltage up to 30V, with an output voltage reference of 5.10V typical. The oscillator frequency is specified at 360kHz to 440kHz under test conditions, and the error amplifier has a unity gain bandwidth of 3MHz to 5.5MHz.
High Speed PWM Controller 20-PLCC 0 to 70
2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PQCC20, GREEN, PLASTIC, LCC-20 Product overview: UC3825QTRG3 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3825QTRG3 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3825QTRG3 | 715-UC3825QTRG3 |
| Product Name | UC3825 High Speed PWM Controller | 2A 1000kHz DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; PLCC |