Texas Instruments Standard Linear and Logic Ic Current/volt Mode Pwm Ctrl 30V Dip-16; Input Voltage Texas Instruments UC3825N

Description
IC CURRENT/VOLT MODE PWM CTRL 30V DIP-16; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
IC CURRENT/VOLT MODE PWM CTRL 30V DIP-16; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Current/volt Mode Pwm Ctrl 30V Dip-16; Input Voltage Texas Instruments - 27AJ1033 - Newark, An Avnet Company
Chicago, IL, United States
Ic Current/volt Mode Pwm Ctrl 30V Dip-16; Input Voltage Texas Instruments
27AJ1033
Ic Current/volt Mode Pwm Ctrl 30V Dip-16; Input Voltage Texas Instruments 27AJ1033
IC CURRENT/VOLT MODE PWM CTRL 30V DIP-16; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

IC CURRENT/VOLT MODE PWM CTRL 30V DIP-16; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1033
Product Name Ic Current/volt Mode Pwm Ctrl 30V Dip-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details