The UC3825N is a high-speed PWM controller in a 16-pin PDIP package, designed for switched-mode power supply applications with operation up to 1MHz. It features dual totem pole outputs capable of sourcing and sinking 1.5A peak current, a wide bandwidth error amplifier, pulse-by-pulse current limiting, and under-voltage lockout with hysteresis. The device supports both voltage and current mode topologies, includes soft start and maximum duty cycle control, and operates within a temperature range of 0°C to 70°C.
High Speed PWM Controller 16-PDIP 0 to 70
30V 1.5A PWM Controller, 1MHz, 85% Duty Cycle, 2-Output, PDIP Product overview: UC3825N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1.5A, 1MHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3825N can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3825N | 715-UC3825N |
| Product Name | UC3825 High Speed PWM Controller | 30V 1.5A 1MHz DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; N |