PWM CONTROLLER, DIP-16; Input Voltage:-; Output Voltage:2V; Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:22V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:0°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 52AH7820 |
| Product Name | Pwm Controller, Dip-16; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| Operating Temperature | 0 C (32 F) |
| AC Input | 10 to 22 volts |
| DC Input | 10 to 22 volts |