Texas Instruments Standard Linear and Logic Ic Current/volt Mode Pwm Ctrl 22V Dip-16; Input Voltage Texas Instruments UC3825AN

Description
IC CURRENT/VOLT MODE PWM CTRL 22V DIP-16; Input Voltage:-; Output Voltage:3V; Output Current:2A; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
IC CURRENT/VOLT MODE PWM CTRL 22V DIP-16; Input Voltage:-; Output Voltage:3V; Output Current:2A; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Current/volt Mode Pwm Ctrl 22V Dip-16; Input Voltage Texas Instruments - 28AH6382 - Newark, An Avnet Company
Chicago, IL, United States
Ic Current/volt Mode Pwm Ctrl 22V Dip-16; Input Voltage Texas Instruments
28AH6382
Ic Current/volt Mode Pwm Ctrl 22V Dip-16; Input Voltage Texas Instruments 28AH6382
IC CURRENT/VOLT MODE PWM CTRL 22V DIP-16; Input Voltage:-; Output Voltage:3V; Output Current:2A; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

IC CURRENT/VOLT MODE PWM CTRL 22V DIP-16; Input Voltage:-; Output Voltage:3V; Output Current:2A; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6382
Product Name Ic Current/volt Mode Pwm Ctrl 22V Dip-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 20 volts
DC Input 12 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details