Texas Instruments Standard Linear and Logic Pwm Controller, 1Mhz, 9.2V-22V, Soic16; Input Voltage Texas Instruments UC3825ADW

Description
PWM CONTROLLER, 1MHZ, 9.2V-22V, SOIC16; Input Voltage:22V; Output Voltage:2V; Output Current:2A; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, 9.2V-22V, SOIC16; Input Voltage:22V; Output Voltage:2V; Output Current:2A; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 9.2V-22V, Soic16; Input Voltage Texas Instruments - 28AH6381 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 9.2V-22V, Soic16; Input Voltage Texas Instruments
28AH6381
Pwm Controller, 1Mhz, 9.2V-22V, Soic16; Input Voltage Texas Instruments 28AH6381
PWM CONTROLLER, 1MHZ, 9.2V-22V, SOIC16; Input Voltage:22V; Output Voltage:2V; Output Current:2A; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 9.2V-22V, SOIC16; Input Voltage:22V; Output Voltage:2V; Output Current:2A; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6381
Product Name Pwm Controller, 1Mhz, 9.2V-22V, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 9 to 22 volts
DC Input 9 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details