Texas Instruments Standard Linear and Logic Current/voltage Mode Pwm Controller 30V 16-Dip; Input Voltage Texas Instruments UC3823N

Description
CURRENT/VOLTAGE MODE PWM CONTROLLER 30V 16-DIP; Input Voltage:-; Output Voltage:13V; Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; MSL:- RoHS Compliant: Yes
Description
CURRENT/VOLTAGE MODE PWM CONTROLLER 30V 16-DIP; Input Voltage:-; Output Voltage:13V; Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current/voltage Mode Pwm Controller 30V 16-Dip; Input Voltage Texas Instruments - 77C3242 - Newark, An Avnet Company
Chicago, IL, United States
Current/voltage Mode Pwm Controller 30V 16-Dip; Input Voltage Texas Instruments
77C3242
Current/voltage Mode Pwm Controller 30V 16-Dip; Input Voltage Texas Instruments 77C3242
CURRENT/VOLTAGE MODE PWM CONTROLLER 30V 16-DIP; Input Voltage:-; Output Voltage:13V; Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; MSL:- RoHS Compliant: Yes

CURRENT/VOLTAGE MODE PWM CONTROLLER 30V 16-DIP; Input Voltage:-; Output Voltage:13V; Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; MSL:- RoHS Compliant: Yes

Supplier's Site
Current/voltage Mode Pwm Controller 30V; Svhc Texas Instruments - 27AJ1031 - Newark, An Avnet Company
Chicago, IL, United States
Current/voltage Mode Pwm Controller 30V; Svhc Texas Instruments
27AJ1031
Current/voltage Mode Pwm Controller 30V; Svhc Texas Instruments 27AJ1031
CURRENT/VOLTAGE MODE PWM CONTROLLER 30V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CURRENT/VOLTAGE MODE PWM CONTROLLER 30V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 77C3242 27AJ1031
Product Name Current/voltage Mode Pwm Controller 30V 16-Dip; Input Voltage Texas Instruments Current/voltage Mode Pwm Controller 30V; Svhc Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details