The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 2
Control Method = Current, Voltage
Topology = Boost, Flyback, Forward, Full Bridge, Half Bridge, Push-Pull
Rise Time = 20ns
Fall Time = 20ns
Maximum Duty Cycle = 100%
Maximum Switching Frequency = 1000 kHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 2
Control Method = Current, Voltage
Topology = Boost, Flyback, Forward, Full Bridge, Half Bridge, Push-Pull
Rise Time = 20ns
Fall Time = 20ns
Maximum Duty Cycle = 100%
Maximum Switching Frequency = 1000 kHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | PWM Amplifier Chips |
Product Number | 6615245 |
Switching Frequency | 1000 kHz |