Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers UC3717AQTR

Description
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)
Request a Quote Datasheet
Description
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - UC3717AQTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
UC3717AQTR-ND
Full, Half-Bridge (H Bridge) Drivers UC3717AQTR-ND
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)

Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AQTR - 798659-UC3717AQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AQTR
798659-UC3717AQTR
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AQTR 798659-UC3717AQTR
Manufacturer: Texas Instruments Win Source Part Number: 798659-UC3717AQTR Packaging: Reel package Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 20-LCC (J-Lead) Applications: General Purpose, Stepper Motors Mounting: SMD Technology: Bipolar Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 10 V ~ 46 V Load Type: Inductive Family Name: UC3717A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Output Current per Channel: 1A Alternative Parts (Cross-Reference): E-L6219DS; L6235N; L6219DS; L6219DS013TR; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 798659-UC3717AQTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 20-LCC (J-Lead)
Applications: General Purpose, Stepper Motors
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 10 V ~ 46 V
Load Type: Inductive
Family Name: UC3717A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): E-L6219DS; L6235N; L6219DS; L6219DS013TR;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Full Half-Bridge Drivers - UC3717AQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
UC3717AQTR
Full Half-Bridge Drivers UC3717AQTR
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)

Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - UC3717AQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
UC3717AQTR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers UC3717AQTR
IC HALF BRIDGE DRIVER 1A 20PLCC

IC HALF BRIDGE DRIVER 1A 20PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UC3717AQTR-ND 798659-UC3717AQTR UC3717AQTR UC3717AQTR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AQTR Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Package Type LCCC; 20-LCC (J-Lead) 20-LCC (J-Lead)
Packing Method Tape Reel Tape Reel; Reel package; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRBT-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers
Clock Buffers, Drivers - SI5330M-A00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6833SEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74VHCT541D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details