Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1275904-UC3717AQ
Packaging: Tube
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: General Purpose, Stepper Motors
Technology: Bipolar
Interface: Logic
Current - Output / Channel: 1A
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: UC3717A
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 10V ~ 46V
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 20-PLCC (9x9)
IC HALF BRIDGE DRIVER 1A 20PLCC
IC BRIDGE DRIVER PAR 20PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3717AQ-ND | 1275904-UC3717AQ | UC3717AQ | UC3717AQ | 815-UC3717AQ |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AQ | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | IC BRIDGE DRIVER PAR 20PLCC |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 36 volts |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 C (32 F) |
| Package Type | LCCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Dual Gate Driver | Dual Gate Driver |