Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1115505-UC3717AN
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: General Purpose, Stepper Motors
Mounting: Through Hole
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 10 V to 46 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP
IC HALF BRIDGE DRIVER 1A 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-11258-5-ND | 1115505-UC3717AN | UC3717AN | UC3717AN |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - UC3717AN | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) |
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | Tube; Tube; Other |