Texas Instruments High-Performance Analog Servo Motor UC3717AN

Description
MOTOR DRIVER, STEPPER, 1A, DIP-16; MOTOR TYPE:STEPPER; NO. OF OUTPUTS:2OUTPUTS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE:46V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR DRIVER, STEPPER, 1A, DIP-16; MOTOR TYPE:STEPPER; NO. OF OUTPUTS:2OUTPUTS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE:46V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 16633181 - Radwell International
Willingboro, NJ, United States
Servo Motor
16633181
Servo Motor 16633181
MOTOR DRIVER, STEPPER, 1A, DIP-16; MOTOR TYPE:STEPPER; NO. OF OUTPUTS:2OUTPUTS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE:46V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOTOR DRIVER, STEPPER, 1A, DIP-16; MOTOR TYPE:STEPPER; NO. OF OUTPUTS:2OUTPUTS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE:46V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 16633181
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details