Complementary Switch FET Drivers with Auxiliary Output 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1275903-UC3715NG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 7 V ~ 20 V
Channel Type: Synchronous
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Rise / Fall Time (Typ): 30ns, 25ns
Part Status: Obsolete(EOL)
Family Name: UC3715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): EL7252CN; EL7252CNZ; EL7242CN;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC COMPLEMENT SW FET DRVR 8-DIP Product overview: UC3715NG4 from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3715NG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC COMPLEMENT SW FET DRVR 8-DIP
IC COMPLEMENT SW FET DRVR 8-DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3715NG4 | 1275903-UC3715NG4 | 730-UC3715NG4 | UC3715NG4-ND | UC3715NG4 | UC3715NG4 | 815-UC3715NG4 |
| Product Name | UC3715 Complementary Switch FET Drivers with Auxiliary Output | PMIC - PMIC - Gate Drivers - UC3715NG4 | DIP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC COMPLEMENT SW FET DRVR 8-DIP |
| Output Configuration | Complementary | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2 amps | 1 amps | 2 amps | 2 amps | 1 amps | 2 amps | |
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 15 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | 60 ns |