Complementary Switch FET Drivers with Auxiliary Output 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 125564-UC3715N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DC/DC Controller 2A 20V 1MHz 2-Ch PDIP IC Product overview: UC3715N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 20V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 20V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3715N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3715N | 125564-UC3715N | 730-UC3715N | 296-11257-5-ND | UC3715N | UC3715N |
| Product Name | UC3715 Complementary Switch FET Drivers with Auxiliary Output | PMIC - PMIC - Gate Drivers - UC3715N | 2A 20V 1MHz Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Complementary | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | |||||
| Output Current | 2 amps | 1 amps | 2 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |