Low-Side Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275902-UC3715DP
Packaging: Tube
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 7 V ~ 20 V
Channel Type: Synchronous
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Rise / Fall Time (Typ): 30ns, 25ns
Part Status: Obsolete(EOL)
Family Name: UC3715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX15025GATB+; ISL89412IBZ; ISL89412IP;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 16SOIC Product overview: UC3715DP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3715DP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
BUFFER/INVERTER BASED MOSFET DRI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-11668-5-ND | 1275902-UC3715DP | 730-UC3715DP | UC3715DP | UC3715DP | UC3715DP |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3715DP | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |