Complementary switch FET drivers with a 1-A source and 2-A sink power output, and a 0.5-A source and 1-A sink auxiliary output, designed for synchronous rectification and zero-voltage switching applications. Operates with a 7 to 20-V supply, supports switching frequencies up to 1 MHz, and features independently programmable delays between outputs from 50 to 500 ns. Packaged in an 8-pin SOIC with an operating temperature range of 0°C to 70°C, and includes an ENBL pin for 220-μA sleep mode. Propagation delay is typically 50 ns, with rise and fall times under 60 ns under specified loads.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Complementary Switch
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3715DG4 | UC3715DG4-ND | UC3715DG4 | UC3715DG4 | UC3715DG4 |
| Product Name | UC3715 Complementary Switch FET Drivers with Auxiliary Output | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Complementary | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | ||||
| Output Current | 2 amps | 2 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns |