UC3715D is a complementary switch FET driver with a single PWM and TTL-compatible input, designed to drive power and auxiliary FETs in synchronous rectification applications. It features a power output capable of sourcing 1 A and sinking 2 A, and an auxiliary output capable of sourcing 0.5 A and sinking 1 A. Programmable delays between outputs range from 50 to 500 ns, with typical propagation delays of 50 ns. The device operates from a supply voltage of 7 to 20 V, supports switching frequencies up to 1 MHz, and includes an ENBL pin for 220-μA sleep mode. It is packaged in an 8-pin SOIC with an operating temperature range of 0°C to 70°C.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1115502-UC3715D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-SOIC
2-Ch Gate Driver IC, 2A Output, 1MHz, SOIC, 7V-20V Product overview: UC3715D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, 7V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 1MHz, 7V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3715D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Complementary Switch
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3715D | 1115502-UC3715D | 296-11256-5-ND | 730-UC3715D | UC3715D | UC3715D | UC3715D |
| Product Name | UC3715 Complementary Switch FET Drivers with Auxiliary Output | PMIC - PMIC - Gate Drivers - UC3715D | Gate Drivers | 2A 1MHz 7V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Complementary | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2 amps | 1 amps | 2 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 20 to 7 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |