The UC3714DTR is a complementary switch FET driver in an 8-pin SOIC package designed to drive synchronous rectifier circuits with a 1-A source and 2-A sink capability on the power output, and 0.5-A source and 1-A sink on the auxiliary output. It supports switching frequencies up to 1 MHz, features independently programmable delays between outputs from 50 to 500 ns, and includes an ENBL pin for 220-μA sleep mode. The device operates over a 0°C to 70°C temperature range and is qualified for surface-mount assembly with a moisture sensitivity level of 2 at 250°C peak reflow.
Complementary Switch FET Drivers 8-SOIC 0 to 70
Complementary Switch FET Drivers 8-SOIC 0 to 70 Product overview: UC3714DTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3714DTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115501-UC3714DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3714DTR | 730-UC3714DTR | 1115501-UC3714DTR | UC3714DTR-ND | UC3714DTR | UC3714DTR |
| Product Name | UC3714 Complementary Switch FET Drivers | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3714DTR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | |||||
| Output Current | 1 amps | 1 amps | 2 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |