Texas Instruments High-Performance Analog Gate Drivers UC3714DPG4

Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3714DPG4 is a high-speed gate driver IC designed for driving complementary switch FETs in synchronous rectification and active clamp circuits. It features a single input that is compatible with PWM and TTL signals, providing a high current output capability of 1.0A source and 2A sink for the power driver, along with a 0.5A source and 1A sink for the auxiliary output. The device allows for independently programmable time delays between the power and auxiliary outputs, ranging from 50ns to 500ns, and supports true zero-voltage switching operation. The UC3714DPG4 operates at a maximum switching frequency of 1MHz with typical propagation delays of 50ns. It includes a sleep mode activated by the ENBL pin, which reduces power consumption to approximately 220µA. The device is rated for a supply voltage of up to 20V and can operate within a temperature range of -40°C to 85°C. The IC is packaged in a 16-pin SOIC format, making it suitable for various applications requiring efficient gate driving solutions.

Datasheet Summary
Powered by GS/AI

The UC3714DPG4 is a high-speed gate driver IC designed for driving complementary switch FETs in synchronous rectification and active clamp circuits. It features a single input that is compatible with PWM and TTL signals, providing a high current output capability of 1.0A source and 2A sink for the power driver, along with a 0.5A source and 1A sink for the auxiliary output. The device allows for independently programmable time delays between the power and auxiliary outputs, ranging from 50ns to 500ns, and supports true zero-voltage switching operation. The UC3714DPG4 operates at a maximum switching frequency of 1MHz with typical propagation delays of 50ns. It includes a sleep mode activated by the ENBL pin, which reduces power consumption to approximately 220µA. The device is rated for a supply voltage of up to 20V and can operate within a temperature range of -40°C to 85°C. The IC is packaged in a 16-pin SOIC format, making it suitable for various applications requiring efficient gate driving solutions.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - UC3714DPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UC3714DPG4
Gate Drivers UC3714DPG4
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number UC3714DPG4
Product Name Gate Drivers
Driver Type Low-side
Output Configuration Inverting; Noninverting
Output Current 1 amps
Supply Voltage 7 to 20 volts
Rise Time 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AHC374PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8231AD-ASR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details