Complementary switch FET driver for synchronous rectification and active clamp circuits, available in an 8-pin SOIC package with dimensions of 506.6 mm length, 8 mm width, and 3940 µm thickness. It operates with a supply voltage of 7 to 20 V, provides 1-A source and 2-A sink capability for the power output, and 0.5-A source and 1-A sink for the auxiliary output. Propagation delay is typically 50 ns, switching frequency supports up to 1 MHz, and programmable delays between outputs range from 50 to 500 ns. Operates over a temperature range of 0°C to 70°C with a sleep mode consuming 200 to 300 µA. The device features TTL-compatible input, enable pin for low-power shutdown, and true zero-voltage sensing capability.
Complementary Switch FET Drivers 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC3714DG4 |
| Product Name | UC3714 Complementary Switch FET Drivers |
| Output Configuration | Inverting; Noninverting |
| Input Threshold | TTL |
| Output Current | 1 amps |
| Supply Voltage | 7 to 20 volts |
| Rise Time | 30 ns |