Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132N UC37132N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275899-UC37132N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): FSFR2100USL; FSFR1600; FSFR1800US; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275899-UC37132N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): FSFR2100USL; FSFR1600; FSFR1800US; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132N
UC37132N
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132N UC37132N
Manufacturer: Texas Instruments Win Source Part Number: 1275899-UC37132N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): FSFR2100USL; FSFR1600; FSFR1800US; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275899-UC37132N
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side or Low Side
Voltage - Load: 8 V ~ 65 V
Family Name: UC37132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): FSFR2100USL; FSFR1600; FSFR1800US;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number UC37132N
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132N
Voltage 8 V ~ 65 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details