The UC3710TG3 is a high-current FET driver in a 5-pin TO-220 package with a temperature range of 0°C to +70°C, featuring a totem-pole output capable of sourcing or sinking up to 6A, under-voltage lockout with hysteresis, and thermal shutdown protection. It supports both inverting and non-inverting inputs, operates with supply voltages from 4.7V to 18V, and has a rise and fall time of up to 150 ns into a 30nF load. The device includes thermal shutdown at 165°C and is RoHS compliant with a SN lead finish.
Complementary High Current MOSFET Driver 5-TO-220 0 to 70
1-Ch Gate Driver, 6A Output, 30ns Delay, TO-220 Product overview: UC3710TG3 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, TO-220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3710TG3 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
Gate Drivers Comp High Current
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710TG3 | 730-UC3710TG3 | 296-50662-ND | UC3710TG3 | UC3710TG3 | UC3710TG3 |
| Product Name | UC3710 Complementary High Current MOSFET Driver | 6A TO-220 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | 4.7 to 18 volts | |
| Fall Time | 8 ns | 80 ns | 85 ns | 85 ns |