Complementary High Current MOSFET Driver 5-TO-220 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
6A Gate Driver, 1-Ch, 18V, TO-220-5, 30ns Delay Product overview: UC3710T from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 18V, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, 18V, TO-220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3710T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275896-UC3710T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.7 V ~ 18 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 85ns, 85ns
Family Name: UC3710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): MAX15070AAUT/V+; MAX15070BAUT+T; MAX15070BEUT+T;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Gate Drivers Comp High Current
MOSFET DRIVER, LOW SIDE, TO-220-5; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.7V; Supply Voltage Max:18V; Driver Case Style:TO-220; No. of Pins:5Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710T | 296-11247-5-ND | 730-UC3710T | 1275896-UC3710T | UC3710T | 28AH6379 | UC3710T | UC3710T |
| Product Name | UC3710 Complementary High Current MOSFET Driver | Gate Drivers | 6A 18V TO-220 Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3710T | Gate Drivers | Mosfet Driver, Low Side, To-220-5; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 15 volts | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | |
| Fall Time | 8 ns | 85 ns | 80 ns | 85 ns | 85 ns |