The UC3710NG4 is a complementary high-current MOSFET driver in an 8-pin plastic dual in-line package, operating from 0°C to +70°C with a 6A source/sink drive capability, 20ns rise and fall time into 2.2nF, and under-voltage lockout with hysteresis. It features inverting and non-inverting inputs, thermal shutdown protection, and is RoHS compliant with a NIPDAU lead finish.
Complementary High Current MOSFET Driver 8-PDIP 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Gate Drivers Comp High Current
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710NG4 | UC3710NG4-ND | UC3710NG4 | UC3710NG4 | UC3710NG4 |
| Product Name | UC3710 Complementary High Current MOSFET Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | 4.7 to 18 volts | |
| Fall Time | 8 ns | 85 ns | 85 ns |