The UC3710DW is a high-current FET driver with a totem-pole output capable of sourcing or sinking 6A, designed to interface low-level control signals with power MOSFETs. It operates from 4.7V to 18V with under-voltage lockout and hysteresis, and includes thermal shutdown protection. The device is packaged in a 16-pin wide SOIC, with a temperature range of 0°C to +70°C. Rise and fall times are specified as 85ns to 150ns into a 30nF load. Input and output logic levels support standard digital interfaces, and the part features both inverting and non-inverting inputs.
Buffer/Inverter Based MOSFET Driver, 6A, BIPolar, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3710DWTR |
| Package Type | SOP16 |