Manufacturer: Texas Instruments
Win Source Part Number: 004671-UC3710DWTR
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 16-SOIC
Operating Supply Voltage: 5 V ~ 35 V
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004671-UC3710DWTR |
| Product Name | Integrated Circuits(ICs) |