The UC3710DWG4 is a complementary high current MOSFET driver in a 16-pin SOIC package, specified for operation from 0°C to +70°C. It features a totem pole output capable of sourcing or sinking at least 6A, 20ns rise and fall times into 2.2nF, and 3ns propagation delay. The device includes under-voltage lockout with hysteresis and thermal shutdown protection. Supply voltage for both input and output bias can range from 4.7V to 18V.
Complementary High Current MOSFET Driver 16-SOIC 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Comp High Current
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710DWG4 | UC3710DWG4-ND | UC3710DWG4 | UC3710DWG4 | UC3710DWG4 |
| Product Name | UC3710 Complementary High Current MOSFET Driver | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | |
| Fall Time | 8 ns | 85 ns | 85 ns |