The UC3710DW is a high-current FET driver in a 16-pin SOIC package, designed to interface low-level control signals with high-power MOSFETs. It features a totem-pole output capable of sourcing or sinking up to 6A, under-voltage lockout with hysteresis, and thermal shutdown protection. Operating supply voltage ranges from 4.7V to 18V for both input and control circuits. The device operates within a temperature range of 0°C to +70°C and includes inverting and non-inverting input options. Rise and fall times are 85 ns to 150 ns into a 30nF load. The package is RoHS-compliant with lead-free finish and is rated for surface-mount assembly.
Complementary High Current MOSFET Driver 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043415-UC3710DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.7 V to 18 V
Rise and Fall Time: 85ns, 85ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
6-A/6-A single-channel gate driver with 5-V UVLO, thermal shutdown, and split ground 16-SOIC 0 to 70 Product overview: UC3710DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3710DW can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers Comp High Current
IC GATE DRVR LOW-SIDE 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710DW | 043415-UC3710DW | 296-2401-5-ND | 730-UC3710DW | UC3710DW | UC3710DW | UC3710DW | UC3710DW |
| Product Name | UC3710 Complementary High Current MOSFET Driver | PMIC - PMIC - Gate Drivers - UC3710DW | Gate Drivers | SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts | 15 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | |
| Fall Time | 8 ns | 85 ns | 85 ns | 80 ns | 85 ns | 85 ns |