The UC3709N is a dual high-speed FET driver in an 8-pin PDIP package, designed to provide fast turn-on and turn-off for power MOSFET gates with 1.5 A peak source and sink current capability. It operates from 5 V to 40 V, features TTL-compatible inputs, thermal shutdown protection, and 40 ns rise and fall times into a 1000 pF load. The device is optimized for operation between 0°C and 70°C ambient temperature.
Inverting High-Speed MOSFET Drivers 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081849-UC3709N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 20ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Industrial, Defence, Military & Aerospace
Low-Side Gate Driver IC Inverting 8-PDIP
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 25-ns prop delay, and regulated 5-V output 8-PDIP 0 to 70 Product overview: UC3709N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3709N can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Inverting High-Speed
Low-Side Gate Driver IC Inverting 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3709N | 081849-UC3709N | 296-11245-5-ND | 730-UC3709N | UC3709N | UC3709N | UC3709N |
| Product Name | UC3709 Inverting High-Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - UC3709N | Gate Drivers | Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | ||||
| Fall Time | 20 ns | 20 ns | 80 ns | 20 ns |