Texas Instruments PMIC - PMIC - Gate Drivers - UC3709DWTR UC3709DWTR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102000-UC3709DWTR Number of Drivers: 2 Number of Outputs: 2 Rise Time: 80 ns Fall Time: 80 ns Categories: PMIC - Gate Drivers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Min Supply Voltage: 5 V Nominal Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102000-UC3709DWTR Number of Drivers: 2 Number of Outputs: 2 Rise Time: 80 ns Fall Time: 80 ns Categories: PMIC - Gate Drivers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Min Supply Voltage: 5 V Nominal Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC3709DWTR - 1102000-UC3709DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC3709DWTR
1102000-UC3709DWTR
PMIC - PMIC - Gate Drivers - UC3709DWTR 1102000-UC3709DWTR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102000-UC3709DWTR Number of Drivers: 2 Number of Outputs: 2 Rise Time: 80 ns Fall Time: 80 ns Categories: PMIC - Gate Drivers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Min Supply Voltage: 5 V Nominal Supply Current: 12 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102000-UC3709DWTR
Number of Drivers: 2
Number of Outputs: 2
Rise Time: 80 ns
Fall Time: 80 ns
Categories: PMIC - Gate Drivers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 1 W
Min Supply Voltage: 5 V
Nominal Supply Current: 12 mA

Buy Now
Dual SOIC Gate Driver IC - 730-UC3709DWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Gate Driver IC
730-UC3709DWTR
Dual SOIC Gate Driver IC 730-UC3709DWTR
2 CHANNEL, BUF OR INV BASED MOSFET DRIVER, PDSO16, SOIC-16 Product overview: UC3709DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3709DWTR can be used for catalog matching and distributor lookup.

2 CHANNEL, BUF OR INV BASED MOSFET DRIVER, PDSO16, SOIC-16 Product overview: UC3709DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3709DWTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1102000-UC3709DWTR 730-UC3709DWTR
Product Name PMIC - PMIC - Gate Drivers - UC3709DWTR Dual SOIC Gate Driver IC
Rise Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV103UG4 - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982LWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers