The UC3709DW is a dual high-speed FET driver in a 16-pin SOIC package, designed to provide up to 1.5 A source or sink current for driving power MOSFET gates. It operates from 5 V to 40 V, features thermal shutdown protection, and delivers 40 ns rise and fall times into a 1000 pF load. The device is pin compatible with MMH0026 or DS0026, and includes TTL-compatible inputs with a 20 V output swing capability. Its operating temperature range is 0°C to 70°C.
Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3709DW |
| Package Type | SOIC16 |