Inverting High-Speed MOSFET Drivers 16-SOIC 0 to 70
Low-Side Gate Driver IC Inverting 16-SOIC
2-Ch Gate Driver, 1.5A, 40V, 25ns, SOIC Product overview: UC3709DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, 40V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3709DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275894-UC3709DW
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: UC3709
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 40V
Rise / Fall Time: 20ns, 20ns
Low-Side Gate Driver IC Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Inverting High-Speed
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3709DW | 296-2400-5-ND | 730-UC3709DW | 1275894-UC3709DW | UC3709DW | UC3709DW | UC3709DW |
| Product Name | UC3709 Inverting High-Speed MOSFET Drivers | Gate Drivers | 1.5A 40V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3709DW | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns |